Stackpole Electronics, Inc. Through Hole Resistors RNMF12FTD301R

Description
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNMF12FTD301R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNMF12FTD301R-ND
Through Hole Resistors RNMF12FTD301R-ND
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Mini Metal Film Resistor 1/2W, 1%, T&r, 100 Ppm, 301 Ohms Rohs Compliant Stackpole Electronics - 35AH5626 - Newark, An Avnet Company
Chicago, IL, United States
Mini Metal Film Resistor 1/2W, 1%, T&r, 100 Ppm, 301 Ohms Rohs Compliant Stackpole Electronics
35AH5626
Mini Metal Film Resistor 1/2W, 1%, T&r, 100 Ppm, 301 Ohms Rohs Compliant Stackpole Electronics 35AH5626
MINI METAL FILM RESISTOR 1/2W, 1%, T&R, 100 PPM, 301 OHMS ROHS COMPLIANT: YES

MINI METAL FILM RESISTOR 1/2W, 1%, T&R, 100 PPM, 301 OHMS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RNMF12FTD301R-ND 35AH5626
Product Name Through Hole Resistors Mini Metal Film Resistor 1/2W, 1%, T&r, 100 Ppm, 301 Ohms Rohs Compliant Stackpole Electronics
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details