Stackpole Electronics, Inc. Through Hole Resistors RNMF12FTD100R

Description
RES 100 OHM 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 100 OHM 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-RNMF12FTD100RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RNMF12FTD100RCT-ND
Through Hole Resistors 738-RNMF12FTD100RCT-ND
RES 100 OHM 1% 1/2W AXIAL

RES 100 OHM 1% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 738-RNMF12FTD100RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RNMF12FTD100RTR-ND
Through Hole Resistors 738-RNMF12FTD100RTR-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RNMF12FTD100RCT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers