RES, MF, 1/2W, 953 OHM, 1%, 50 P
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RNMF12FTC953RTR-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 953 ohms |