Stackpole Electronics, Inc. Through Hole Resistors RNMF12FAD681R

Description
681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNMF12FAD681R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNMF12FAD681R-ND
Through Hole Resistors RNMF12FAD681R-ND
681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RNMF12FAD681R-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details