The RNMF12 series resistor from Stackpole Electronics is a precision metal film resistor designed for through-hole applications. This specific part number, 1034046-RNMF12FAC3R9
3.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Win Source Part Number: 1034046-RNMF12FAC3R9
Category: Resistors>Through Hole Resistors
Series: RNMF (Mini)
Features: Flame Retardant Coating, Safety
Package: Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 3.9 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Stackpole Electronics Inc
Other Names: RNMF 1/2 T2 3.9 1% T-ND,RNM1/2T23.9FT-N
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNMF12FAC3R90-ND | 1034046-RNMF12FAC3R90 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 3.9 ohms | 3.9 ohms |