Stackpole Electronics, Inc. Through Hole Resistors RNF18FTD1M00

Description
1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF18FTD1M00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF18FTD1M00CT-ND
Through Hole Resistors RNF18FTD1M00CT-ND
1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RNF18FTD1M00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF18FTD1M00TR-ND
Through Hole Resistors RNF18FTD1M00TR-ND
1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Res Mtlflm 1M Ohm 1% 1/8W 100Ppm/ C Axl Th Rohs Compliant Stackpole Electronics - 32AC2992 - Newark, An Avnet Company
Chicago, IL, United States
Res Mtlflm 1M Ohm 1% 1/8W 100Ppm/ C Axl Th Rohs Compliant Stackpole Electronics
32AC2992
Res Mtlflm 1M Ohm 1% 1/8W 100Ppm/ C Axl Th Rohs Compliant Stackpole Electronics 32AC2992
RES MTLFLM 1M OHM 1% 1/8W 100PPM/ C AXL TH ROHS COMPLIANT: YES

RES MTLFLM 1M OHM 1% 1/8W 100PPM/ C AXL TH ROHS COMPLIANT: YES

Supplier's Site
RES 1M OHM 1/8W 1% AXIAL - 762-RNF18FTD1M00 - Utmel Electronic Limited
Hong Kong, China
RES 1M OHM 1/8W 1% AXIAL
762-RNF18FTD1M00
RES 1M OHM 1/8W 1% AXIAL 762-RNF18FTD1M00
RES 1M OHM 1/8W 1% AXIAL

RES 1M OHM 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNF18FTD1M00CT-ND 32AC2992 762-RNF18FTD1M00
Product Name Through Hole Resistors Res Mtlflm 1M Ohm 1% 1/8W 100Ppm/ C Axl Th Rohs Compliant Stackpole Electronics RES 1M OHM 1/8W 1% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Axial, Through Hole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers