Stackpole Electronics, Inc. Through Hole Resistors RNF18FAD162K

Description
162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF18FAD162K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF18FAD162K-ND
Through Hole Resistors RNF18FAD162K-ND
162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RNF18FAD162K
767042-RNF18FAD162K
Through Hole Resistors - RNF18FAD162K 767042-RNF18FAD162K
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 767042-RNF18FAD162K Series: RNF Packaging: Tape in Box Operating Temperature Range: -55°C ~ 155°C Features: Flame Retardant Coating, Safety Package: Axial Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 162k Composition: Metal Film Number of Terminations: 2 Categories: Resistors Dimension: 0.071" Dia x 0.130" L (1.80mm x 3.30mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RNF18FBD162K; Introduction Date: September 21, 2010 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 767042-RNF18FAD162K
Series: RNF
Packaging: Tape in Box
Operating Temperature Range: -55°C ~ 155°C
Features: Flame Retardant Coating, Safety
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 162k
Composition: Metal Film
Number of Terminations: 2
Categories: Resistors
Dimension: 0.071" Dia x 0.130" L (1.80mm x 3.30mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): RNF18FBD162K;
Introduction Date: September 21, 2010
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RES 162K OHM 1/8W 1% AXIAL - 762-RNF18FAD162K - Utmel Electronic Limited
Hong Kong, China
RES 162K OHM 1/8W 1% AXIAL
762-RNF18FAD162K
RES 162K OHM 1/8W 1% AXIAL 762-RNF18FAD162K
RES 162K OHM 1/8W 1% AXIAL

RES 162K OHM 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNF18FAD162K-ND 767042-RNF18FAD162K 762-RNF18FAD162K
Product Name Through Hole Resistors Through Hole Resistors - RNF18FAD162K RES 162K OHM 1/8W 1% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Axial, Through Hole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers