Stackpole Electronics, Inc. 4W Resistor RNF14FTD47K0

Description
RES 47K OHM 1% 1/4W AXIAL Product overview: RNF14FTD47K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF14FTD47K0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 47K OHM 1% 1/4W AXIAL Product overview: RNF14FTD47K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF14FTD47K0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-RNF14FTD47K0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
53-RNF14FTD47K0
4W Resistor 53-RNF14FTD47K0
RES 47K OHM 1% 1/4W AXIAL Product overview: RNF14FTD47K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF14FTD47K0 can be used for catalog matching and distributor lookup.

RES 47K OHM 1% 1/4W AXIAL Product overview: RNF14FTD47K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF14FTD47K0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RNF14FTD47K0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD47K0TR-ND
Through Hole Resistors RNF14FTD47K0TR-ND
47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RNF14FTD47K0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD47K0CT-ND
Through Hole Resistors RNF14FTD47K0CT-ND
47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-RNF14FTD47K0 RNF14FTD47K0TR-ND
Product Name 4W Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 47000 ohms
Power Rating 0.2500 watts 0.2500 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers