Stackpole Electronics, Inc. Through Hole Resistors RNF14FTD46K4

Description
46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF14FTD46K4TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD46K4TR-ND
Through Hole Resistors RNF14FTD46K4TR-ND
46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RNF14FTD46K4CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD46K4CT-ND
Through Hole Resistors RNF14FTD46K4CT-ND
46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
RNF Series 0.25 W 46.4 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor - 762-RNF14FTD46K4 - Utmel Electronic Limited
Hong Kong, China
RNF Series 0.25 W 46.4 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor
762-RNF14FTD46K4
RNF Series 0.25 W 46.4 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor 762-RNF14FTD46K4
RNF Series 0.25 W 46.4 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor

RNF Series 0.25 W 46.4 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RNF14FTD46K4TR-ND 762-RNF14FTD46K4
Product Name Through Hole Resistors RNF Series 0.25 W 46.4 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details