Stackpole Electronics, Inc. Through Hole Resistors RNF14FTD442K

Description
442 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
442 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF14FTD442K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD442K-ND
Through Hole Resistors RNF14FTD442K-ND
442 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

442 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
RNF Series 442 kΩ ±1% 0.25 W ±100 ppm/°C Axial Metal Film Resistor - 762-RNF14FTD442K - Utmel Electronic Limited
Hong Kong, China
RNF Series 442 kΩ ±1% 0.25 W ±100 ppm/°C Axial Metal Film Resistor
762-RNF14FTD442K
RNF Series 442 kΩ ±1% 0.25 W ±100 ppm/°C Axial Metal Film Resistor 762-RNF14FTD442K
RNF Series 442 kΩ ±1% 0.25 W ±100 ppm/°C Axial Metal Film Resistor

RNF Series 442 kΩ ±1% 0.25 W ±100 ppm/°C Axial Metal Film Resistor

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RNF14FTD442K-ND 762-RNF14FTD442K
Product Name Through Hole Resistors RNF Series 442 kΩ ±1% 0.25 W ±100 ppm/°C Axial Metal Film Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details