Stackpole Electronics, Inc. Through Hole Resistors RNF14FTD3K40

Description
3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF14FTD3K40TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD3K40TR-ND
Through Hole Resistors RNF14FTD3K40TR-ND
3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RNF14FTD3K40CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD3K40CT-ND
Through Hole Resistors RNF14FTD3K40CT-ND
3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor Standard 1/4W, 1%, T&r, 100 Ppm, 3.4K Ohms Rohs Compliant Stackpole Electronics - 35AH5610 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor Standard 1/4W, 1%, T&r, 100 Ppm, 3.4K Ohms Rohs Compliant Stackpole Electronics
35AH5610
Metal Film Resistor Standard 1/4W, 1%, T&r, 100 Ppm, 3.4K Ohms Rohs Compliant Stackpole Electronics 35AH5610
METAL FILM RESISTOR - STANDARD 1/4W, 1%, T&R, 100 PPM, 3.4K OHMS ROHS COMPLIANT: YES

METAL FILM RESISTOR - STANDARD 1/4W, 1%, T&R, 100 PPM, 3.4K OHMS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RNF14FTD3K40TR-ND 35AH5610
Product Name Through Hole Resistors Metal Film Resistor Standard 1/4W, 1%, T&r, 100 Ppm, 3.4K Ohms Rohs Compliant Stackpole Electronics
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details