Stackpole Electronics, Inc. Through Hole Resistors RNF14FTD332R

Description
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF14FTD332RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD332RCT-ND
Through Hole Resistors RNF14FTD332RCT-ND
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RNF14FTD332RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD332RTR-ND
Through Hole Resistors RNF14FTD332RTR-ND
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
RES 332 OHM 1/4W 1% AXIAL - 762-RNF14FTD332R - Utmel Electronic Limited
Hong Kong, China
RES 332 OHM 1/4W 1% AXIAL
762-RNF14FTD332R
RES 332 OHM 1/4W 1% AXIAL 762-RNF14FTD332R
RES 332 OHM 1/4W 1% AXIAL

RES 332 OHM 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RNF14FTD332RCT-ND 762-RNF14FTD332R
Product Name Through Hole Resistors RES 332 OHM 1/4W 1% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Axial, Through Hole
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details