Stackpole Electronics, Inc. Through Hole Resistors - RNF14FTD330R RNF14FTD330R

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 892095-RNF14FTD330R Series: RNF Operating Temperature Range: -55°C ~ 155°C Features: 330 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: RNF 1/4 T1 330 1% R, RNF 1/4 T1 330 1% R-ND, RNF1/4T13301%R, RNF1/4T13301%R-ND, RNF1/4T1330FR, RNF1/4T1330FR-ND
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 892095-RNF14FTD330R Series: RNF Operating Temperature Range: -55°C ~ 155°C Features: 330 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: RNF 1/4 T1 330 1% R, RNF 1/4 T1 330 1% R-ND, RNF1/4T13301%R, RNF1/4T13301%R-ND, RNF1/4T1330FR, RNF1/4T1330FR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RNF14FTD330R
892095-RNF14FTD330R
Through Hole Resistors - RNF14FTD330R 892095-RNF14FTD330R
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 892095-RNF14FTD330R Series: RNF Operating Temperature Range: -55°C ~ 155°C Features: 330 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: RNF 1/4 T1 330 1% R, RNF 1/4 T1 330 1% R-ND, RNF1/4T13301%R, RNF1/4T13301%R-ND, RNF1/4T1330FR, RNF1/4T1330FR-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 892095-RNF14FTD330R
Series: RNF
Operating Temperature Range: -55°C ~ 155°C
Features: 330 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: RNF 1/4 T1 330 1% R, RNF 1/4 T1 330 1% R-ND, RNF1/4T13301%R, RNF1/4T13301%R-ND, RNF1/4T1330FR, RNF1/4T1330FR-ND

Buy Now Datasheet
Through Hole Resistors - RNF14FTD330R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD330R-ND
Through Hole Resistors RNF14FTD330R-ND
330 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

330 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 892095-RNF14FTD330R RNF14FTD330R-ND
Product Name Through Hole Resistors - RNF14FTD330R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Features Non-Flame Coating Non-Inductive; Non-Flame Coating
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details