Stackpole Electronics, Inc. Through Hole Resistors - RNF14FTD237K RNF14FTD237K

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 892094-RNF14FTD237K Series: RNF Operating Temperature Range: -55°C ~ 155°C Features: 237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: RNF1/4T1237K1%RTR-ND , RNF1/4T1237KFRCT-ND, RNF1/4T1237KFRTR-ND, RNF14FTD237K-ND, RNF1/4T1237K1%RTR, RNF14FTD237KINACTIVE , RN1/4T1237K1%R, RNF1/4T1237K1%RCT-ND , RN1/4T1237KFR, RNF14FTD237KTR, RN1/4T1237K1%R-ND, RNF 1/4 T1 237K 1% R, RNF1/4T1237K1%RCT, RNF1/4T1237KFRTR, RNF1/4T1237K1%R, RNF14FTD237KCT, RN 1/4 T1 237K 1% R, RN1/4T1237KFR-ND, RNF1/4T1237K1%R-ND, RNF1/4T1237KFRCT
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 892094-RNF14FTD237K Series: RNF Operating Temperature Range: -55°C ~ 155°C Features: 237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: RNF1/4T1237K1%RTR-ND , RNF1/4T1237KFRCT-ND, RNF1/4T1237KFRTR-ND, RNF14FTD237K-ND, RNF1/4T1237K1%RTR, RNF14FTD237KINACTIVE , RN1/4T1237K1%R, RNF1/4T1237K1%RCT-ND , RN1/4T1237KFR, RNF14FTD237KTR, RN1/4T1237K1%R-ND, RNF 1/4 T1 237K 1% R, RNF1/4T1237K1%RCT, RNF1/4T1237KFRTR, RNF1/4T1237K1%R, RNF14FTD237KCT, RN 1/4 T1 237K 1% R, RN1/4T1237KFR-ND, RNF1/4T1237K1%R-ND, RNF1/4T1237KFRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RNF14FTD237K
892094-RNF14FTD237K
Through Hole Resistors - RNF14FTD237K 892094-RNF14FTD237K
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 892094-RNF14FTD237K Series: RNF Operating Temperature Range: -55°C ~ 155°C Features: 237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: RNF1/4T1237K1%RTR-ND , RNF1/4T1237KFRCT-ND, RNF1/4T1237KFRTR-ND, RNF14FTD237K-ND, RNF1/4T1237K1%RTR, RNF14FTD237KINACTIVE , RN1/4T1237K1%R, RNF1/4T1237K1%RCT-ND , RN1/4T1237KFR, RNF14FTD237KTR, RN1/4T1237K1%R-ND, RNF 1/4 T1 237K 1% R, RNF1/4T1237K1%RCT, RNF1/4T1237KFRTR, RNF1/4T1237K1%R, RNF14FTD237KCT, RN 1/4 T1 237K 1% R, RN1/4T1237KFR-ND, RNF1/4T1237K1%R-ND, RNF1/4T1237KFRCT

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 892094-RNF14FTD237K
Series: RNF
Operating Temperature Range: -55°C ~ 155°C
Features: 237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: RNF1/4T1237K1%RTR-ND, RNF1/4T1237KFRCT-ND, RNF1/4T1237KFRTR-ND, RNF14FTD237K-ND, RNF1/4T1237K1%RTR, RNF14FTD237KINACTIVE, RN1/4T1237K1%R, RNF1/4T1237K1%RCT-ND, RN1/4T1237KFR, RNF14FTD237KTR, RN1/4T1237K1%R-ND, RNF 1/4 T1 237K 1% R, RNF1/4T1237K1%RCT, RNF1/4T1237KFRTR, RNF1/4T1237K1%R, RNF14FTD237KCT, RN 1/4 T1 237K 1% R, RN1/4T1237KFR-ND, RNF1/4T1237K1%R-ND, RNF1/4T1237KFRCT

Buy Now Datasheet
4W Resistor - 53-RNF14FTD237K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
53-RNF14FTD237K
4W Resistor 53-RNF14FTD237K
RES 237K OHM 1% 1/4W AXIAL Product overview: RNF14FTD237K from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF14FTD237K can be used for catalog matching and distributor lookup.

RES 237K OHM 1% 1/4W AXIAL Product overview: RNF14FTD237K from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF14FTD237K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RNF14FTD237KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD237KTR-ND
Through Hole Resistors RNF14FTD237KTR-ND
237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RNF14FTD237KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD237KCT-ND
Through Hole Resistors RNF14FTD237KCT-ND
237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 892094-RNF14FTD237K 53-RNF14FTD237K RNF14FTD237KTR-ND
Product Name Through Hole Resistors - RNF14FTD237K 4W Resistor Through Hole Resistors
Technology / Construction MetalFilm Metal Film MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Features Non-Flame Coating Non-Inductive; Non-Flame Coating
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 237000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details