Stackpole Electronics, Inc. Resistors - Through Hole Resistors RNF14FTD1K00

Description
Win Source Part Number: 1219917-RNF14FTD1K00 Category: Resistors>Through Hole Resistors Series: RNF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc Other Names: RNF1/4T11K1%R,RNF1/4 T11K1%R-ND,RNF14FTD1 K00DKRINACTIVE,RNF14 FTD1K00CT,RNF1/4T11K 1%RDKR-ND,RNF14FTD1K 00-ND,RNF1/4T11KFRCT ,RNF1/4T11KFRDKR-ND, RNF1/4T11KFRTR,RNF14 FTD1K00DKR-ND,RNF14F TD1K00DKR,RNF1/4T11K 1%RTR,RNF1/4T11KFRDK R,RNF 1/4 T1 1K 1% R,RNF14FTD1K00TR,RNF 1/4T11K1%RCT-ND,RNF1 /4T11KFRTR-ND,RNF1/4 T11KFRCT-ND,RNF1/4T1 1K1%RTR-ND,RNF1/4T11 K1%RDKR,RNF1/4T11K1% RCT,Q5946841
Request a Quote Datasheet
Description
Win Source Part Number: 1219917-RNF14FTD1K00 Category: Resistors>Through Hole Resistors Series: RNF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc Other Names: RNF1/4T11K1%R,RNF1/4 T11K1%R-ND,RNF14FTD1 K00DKRINACTIVE,RNF14 FTD1K00CT,RNF1/4T11K 1%RDKR-ND,RNF14FTD1K 00-ND,RNF1/4T11KFRCT ,RNF1/4T11KFRDKR-ND, RNF1/4T11KFRTR,RNF14 FTD1K00DKR-ND,RNF14F TD1K00DKR,RNF1/4T11K 1%RTR,RNF1/4T11KFRDK R,RNF 1/4 T1 1K 1% R,RNF14FTD1K00TR,RNF 1/4T11K1%RCT-ND,RNF1 /4T11KFRTR-ND,RNF1/4 T11KFRCT-ND,RNF1/4T1 1K1%RTR-ND,RNF1/4T11 K1%RDKR,RNF1/4T11K1% RCT,Q5946841
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1219917-RNF14FTD1K00
Resistors - Through Hole Resistors 1219917-RNF14FTD1K00
Win Source Part Number: 1219917-RNF14FTD1K00 Category: Resistors>Through Hole Resistors Series: RNF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc Other Names: RNF1/4T11K1%R,RNF1/4 T11K1%R-ND,RNF14FTD1 K00DKRINACTIVE,RNF14 FTD1K00CT,RNF1/4T11K 1%RDKR-ND,RNF14FTD1K 00-ND,RNF1/4T11KFRCT ,RNF1/4T11KFRDKR-ND, RNF1/4T11KFRTR,RNF14 FTD1K00DKR-ND,RNF14F TD1K00DKR,RNF1/4T11K 1%RTR,RNF1/4T11KFRDK R,RNF 1/4 T1 1K 1% R,RNF14FTD1K00TR,RNF 1/4T11K1%RCT-ND,RNF1 /4T11KFRTR-ND,RNF1/4 T11KFRCT-ND,RNF1/4T1 1K1%RTR-ND,RNF1/4T11 K1%RDKR,RNF1/4T11K1% RCT,Q5946841

Win Source Part Number: 1219917-RNF14FTD1K00
Category: Resistors>Through Hole Resistors
Series: RNF
Features: Flame Retardant Coating, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Stackpole Electronics Inc
Other Names: RNF1/4T11K1%R,RNF1/4T11K1%R-ND,RNF14FTD1K00DKRINACTIVE,RNF14FTD1K00CT,RNF1/4T11K1%RDKR-ND,RNF14FTD1K00-ND,RNF1/4T11KFRCT,RNF1/4T11KFRDKR-ND,RNF1/4T11KFRTR,RNF14FTD1K00DKR-ND,RNF14FTD1K00DKR,RNF1/4T11K1%RTR,RNF1/4T11KFRDKR,RNF 1/4 T1 1K 1% R,RNF14FTD1K00TR,RNF1/4T11K1%RCT-ND,RNF1/4T11KFRTR-ND,RNF1/4T11KFRCT-ND,RNF1/4T11K1%RTR-ND,RNF1/4T11K1%RDKR,RNF1/4T11K1%RCT,Q5946841

Buy Now Datasheet
Through Hole Resistors - RNF14FTD1K00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD1K00TR-ND
Through Hole Resistors RNF14FTD1K00TR-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RNF14FTD1K00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD1K00CT-ND
Through Hole Resistors RNF14FTD1K00CT-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1219917-RNF14FTD1K00 RNF14FTD1K00TR-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details