Stackpole Electronics, Inc. Through Hole Resistors RNF14FTD15K0

Description
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF14FTD15K0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD15K0TR-ND
Through Hole Resistors RNF14FTD15K0TR-ND
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RNF14FTD15K0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD15K0CT-ND
Through Hole Resistors RNF14FTD15K0CT-ND
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
RES 15K OHM 1/4W 1% AXIAL - 762-RNF14FTD15K0 - Utmel Electronic Limited
Hong Kong, China
RES 15K OHM 1/4W 1% AXIAL
762-RNF14FTD15K0
RES 15K OHM 1/4W 1% AXIAL 762-RNF14FTD15K0
RES 15K OHM 1/4W 1% AXIAL

RES 15K OHM 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RNF14FTD15K0TR-ND 762-RNF14FTD15K0
Product Name Through Hole Resistors RES 15K OHM 1/4W 1% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Axial, Through Hole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details