Stackpole Electronics, Inc. 4W Resistor RNF14FTD10M0

Description
RES 10M OHM 1% 1/4W AXIAL Product overview: RNF14FTD10M0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF14FTD10M0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 10M OHM 1% 1/4W AXIAL Product overview: RNF14FTD10M0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF14FTD10M0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-RNF14FTD10M0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
53-RNF14FTD10M0
4W Resistor 53-RNF14FTD10M0
RES 10M OHM 1% 1/4W AXIAL Product overview: RNF14FTD10M0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF14FTD10M0 can be used for catalog matching and distributor lookup.

RES 10M OHM 1% 1/4W AXIAL Product overview: RNF14FTD10M0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF14FTD10M0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1134979-RNF14FTD10M0
Resistors - Through Hole Resistors 1134979-RNF14FTD10M0
Win Source Part Number: 1134979-RNF14FTD10M0 Category: Resistors>Through Hole Resistors Series: RNF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc Other Names: RN1/4T110MFR,RNF1/4T 110M1%RTR-ND,RNF1/4T 110M1%R-ND,RN 1/4 T1 10M 1% R,RNF1/4T110M1%RCT-N D,RNF1/4T110M1%RTR,R NF14FTD10M0TR,RNF1/4 T110M1%R,RNF1/4T110M FRTR,RNF 1/4 T1 10M 1% R,RNF14FTD10M0-ND,RN F1/4T110M1%RCT,RNF1/ 4T110MFRCT-ND,RN1/4T 110M1%R,RNF1/4T110MF RTR-ND,RNF14FTD10M0C T,RN1/4T110M1%R-ND,R N1/4T110MFR-ND,RNF14 FTD10M0INACTIVE,RNF1 /4T110MFRCT

Win Source Part Number: 1134979-RNF14FTD10M0
Category: Resistors>Through Hole Resistors
Series: RNF
Features: Flame Retardant Coating, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Stackpole Electronics Inc
Other Names: RN1/4T110MFR,RNF1/4T110M1%RTR-ND,RNF1/4T110M1%R-ND,RN 1/4 T1 10M 1% R,RNF1/4T110M1%RCT-ND,RNF1/4T110M1%RTR,RNF14FTD10M0TR,RNF1/4T110M1%R,RNF1/4T110MFRTR,RNF 1/4 T1 10M 1% R,RNF14FTD10M0-ND,RNF1/4T110M1%RCT,RNF1/4T110MFRCT-ND,RN1/4T110M1%R,RNF1/4T110MFRTR-ND,RNF14FTD10M0CT,RN1/4T110M1%R-ND,RN1/4T110MFR-ND,RNF14FTD10M0INACTIVE,RNF1/4T110MFRCT

Buy Now Datasheet
Through Hole Resistors - RNF14FTD10M0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD10M0CT-ND
Through Hole Resistors RNF14FTD10M0CT-ND
10 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

10 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RNF14FTD10M0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD10M0TR-ND
Through Hole Resistors RNF14FTD10M0TR-ND
10 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

10 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-RNF14FTD10M0 1134979-RNF14FTD10M0 RNF14FTD10M0CT-ND
Product Name 4W Resistor Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 1.00E7 ohms 0.0100 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers