Stackpole Electronics, Inc. Through Hole Resistors RNF14FTD10K0

Description
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF14FTD10K0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD10K0CT-ND
Through Hole Resistors RNF14FTD10K0CT-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RNF14FTD10K0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD10K0TR-ND
Through Hole Resistors RNF14FTD10K0TR-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1132222-RNF14FTD10K0
Resistors - Through Hole Resistors 1132222-RNF14FTD10K0
Win Source Part Number: 1132222-RNF14FTD10K0 Category: Resistors>Through Hole Resistors Series: RNF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc Other Names: RNF1/4T110KFRCT,RNF 1/4 T1 10K 1% R,RNF1/4T110K1%RCT-N D,RNF1/4T110KFRTR-ND L,RNF1/4T110K1%RDKR- ND,RNF1/4T110K1%RTR- ND,RNF14FTD10K0TR,RN F1/4T110K1%RTR,RNF1/ 4T110KFRTR,RNF1/4T11 0K1%RDKR,RNF1/4T110K FRDKR,RNF1/4T110K1%R ,RNF1/4T110KFRTR-ND, Q5136317G,RNF14FTD10 K0DKR,RNF1/4T110K1%R -ND,RNF1/4T110KFRDKR -ND,RNF14FTD10K0DKRI NACTIVE,RNF14FTD10K0 -ND,RNF1/4T110K1%RCT ,RNF14FTD10K0DKR-ND, RNF1/4T110KFRCT-ND,R NF14FTD10K0CT

Win Source Part Number: 1132222-RNF14FTD10K0
Category: Resistors>Through Hole Resistors
Series: RNF
Features: Flame Retardant Coating, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Stackpole Electronics Inc
Other Names: RNF1/4T110KFRCT,RNF 1/4 T1 10K 1% R,RNF1/4T110K1%RCT-ND,RNF1/4T110KFRTR-NDL,RNF1/4T110K1%RDKR-ND,RNF1/4T110K1%RTR-ND,RNF14FTD10K0TR,RNF1/4T110K1%RTR,RNF1/4T110KFRTR,RNF1/4T110K1%RDKR,RNF1/4T110KFRDKR,RNF1/4T110K1%R,RNF1/4T110KFRTR-ND,Q5136317G,RNF14FTD10K0DKR,RNF1/4T110K1%R-ND,RNF1/4T110KFRDKR-ND,RNF14FTD10K0DKRINACTIVE,RNF14FTD10K0-ND,RNF1/4T110K1%RCT,RNF14FTD10K0DKR-ND,RNF1/4T110KFRCT-ND,RNF14FTD10K0CT

Buy Now Datasheet
4W Resistor - 53-RNF14FTD10K0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
53-RNF14FTD10K0
4W Resistor 53-RNF14FTD10K0
RES 10K OHM 1% 1/4W AXIAL Product overview: RNF14FTD10K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF14FTD10K0 can be used for catalog matching and distributor lookup.

RES 10K OHM 1% 1/4W AXIAL Product overview: RNF14FTD10K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF14FTD10K0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10K OHM 1/4W 1% AXIAL - 762-RNF14FTD10K0 - Utmel Electronic Limited
Hong Kong, China
RES 10K OHM 1/4W 1% AXIAL
762-RNF14FTD10K0
RES 10K OHM 1/4W 1% AXIAL 762-RNF14FTD10K0
RES 10K OHM 1/4W 1% AXIAL

RES 10K OHM 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RNF14FTD10K0CT-ND 1132222-RNF14FTD10K0 53-RNF14FTD10K0 762-RNF14FTD10K0
Product Name Through Hole Resistors Resistors - Through Hole Resistors 4W Resistor RES 10K OHM 1/4W 1% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial ThroughHole; Axial Leads; Axial, Through Hole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details