Stackpole Electronics, Inc. 100 OHM 4W Resistor RNF14FTD100R

Description
RES 100 OHM 1% 1/4W AXIAL Product overview: RNF14FTD100R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF14FTD100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 100 OHM 1% 1/4W AXIAL Product overview: RNF14FTD100R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF14FTD100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 4W Resistor - 53-RNF14FTD100R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 4W Resistor
53-RNF14FTD100R
100 OHM 4W Resistor 53-RNF14FTD100R
RES 100 OHM 1% 1/4W AXIAL Product overview: RNF14FTD100R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF14FTD100R can be used for catalog matching and distributor lookup.

RES 100 OHM 1% 1/4W AXIAL Product overview: RNF14FTD100R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF14FTD100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RNF14FTD100RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD100RCT-ND
Through Hole Resistors RNF14FTD100RCT-ND
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RNF14FTD100RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FTD100RTR-ND
Through Hole Resistors RNF14FTD100RTR-ND
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1325892-RNF14FTD100R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325892-RNF14FTD100R
Resistors - Through Hole Resistors 1325892-RNF14FTD100R
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1325892-RNF14FTD100R Category: Resistors>Through Hole Resistors Packaging: Reel - TR Features: Flame Retardant Coating, Safety Size / Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: RNF1/4T1100FRCT,RNF1 /4T11001%RCT-ND,RNF1 /4T11001%RDKR,RNF1/4 T11001%RTR-ND,RNF14F TD100RDKR,RNF1/4T110 01%RCT,RNF1/4T1100FR CT-ND,RNF1/4T11001%R ,RNF1/4T1100FRDKR,RN F14FTD100RDKRINACTIV E,RNF14FTD100RCT,RNF 14FTD100RDKR-ND,RNF 1/4 T1 100 1% R,RNF1/4T11001%RTR,R NF1/4T1100FRTR-ND,RN F1/4T1100FRDKR-ND,RN F1/4T1100FRTR,RNF14F TD100R-ND,RNF1/4T110 01%RDKR-ND,RNF1/4T11 001%R-ND,RNF14FTD100 RTR RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1325892-RNF14FTD100R
Category: Resistors>Through Hole Resistors
Packaging: Reel - TR
Features: Flame Retardant Coating, Safety
Size / Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 100 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: RNF1/4T1100FRCT,RNF1/4T11001%RCT-ND,RNF1/4T11001%RDKR,RNF1/4T11001%RTR-ND,RNF14FTD100RDKR,RNF1/4T11001%RCT,RNF1/4T1100FRCT-ND,RNF1/4T11001%R,RNF1/4T1100FRDKR,RNF14FTD100RDKRINACTIVE,RNF14FTD100RCT,RNF14FTD100RDKR-ND,RNF 1/4 T1 100 1% R,RNF1/4T11001%RTR,RNF1/4T1100FRTR-ND,RNF1/4T1100FRDKR-ND,RNF1/4T1100FRTR,RNF14FTD100R-ND,RNF1/4T11001%RDKR-ND,RNF1/4T11001%R-ND,RNF14FTD100RTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 53-RNF14FTD100R RNF14FTD100RCT-ND 1325892-RNF14FTD100R
Product Name 100 OHM 4W Resistor Through Hole Resistors Resistors - Through Hole Resistors
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details