Stackpole Electronics, Inc. Through Hole Resistors - RNF14FAD44K2 RNF14FAD44K2

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 909335-RNF14FAD44K2 Series: RNF Operating Temperature Range: -55°C ~ 155°C Features: 44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film Package: Axial Package: Tape & Box (TB) Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: RN 1/4 T1 44.2K 1% T, RN1/4T144.2K1%T, RN1/4T144.2K1%T-ND, RN1/4T144.2KFT, RN1/4T144.2KFT-ND
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 909335-RNF14FAD44K2 Series: RNF Operating Temperature Range: -55°C ~ 155°C Features: 44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film Package: Axial Package: Tape & Box (TB) Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: RN 1/4 T1 44.2K 1% T, RN1/4T144.2K1%T, RN1/4T144.2K1%T-ND, RN1/4T144.2KFT, RN1/4T144.2KFT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RNF14FAD44K2
909335-RNF14FAD44K2
Through Hole Resistors - RNF14FAD44K2 909335-RNF14FAD44K2
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 909335-RNF14FAD44K2 Series: RNF Operating Temperature Range: -55°C ~ 155°C Features: 44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film Package: Axial Package: Tape & Box (TB) Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: RN 1/4 T1 44.2K 1% T, RN1/4T144.2K1%T, RN1/4T144.2K1%T-ND, RN1/4T144.2KFT, RN1/4T144.2KFT-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 909335-RNF14FAD44K2
Series: RNF
Operating Temperature Range: -55°C ~ 155°C
Features: 44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Package: Axial
Package: Tape & Box (TB)
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: RN 1/4 T1 44.2K 1% T, RN1/4T144.2K1%T, RN1/4T144.2K1%T-ND, RN1/4T144.2KFT, RN1/4T144.2KFT-ND

Buy Now Datasheet
Through Hole Resistors - RNF14FAD44K2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FAD44K2-ND
Through Hole Resistors RNF14FAD44K2-ND
44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 909335-RNF14FAD44K2 RNF14FAD44K2-ND
Product Name Through Hole Resistors - RNF14FAD44K2 Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Features Non-Flame Coating Non-Inductive; Non-Flame Coating
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details