Stackpole Electronics, Inc. Through Hole Resistors RNF14FAD42K2

Description
42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF14FAD42K2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FAD42K2-ND
Through Hole Resistors RNF14FAD42K2-ND
42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RNF14FAD42K2
909334-RNF14FAD42K2
Through Hole Resistors - RNF14FAD42K2 909334-RNF14FAD42K2
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 909334-RNF14FAD42K2 Series: RNF Operating Temperature Range: -55°C ~ 155°C Features: 42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film Package: Axial Package: Tape & Box (TB) Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: RN 1/4 T1 42.2K 1% T, RN1/4T142.2K1%T, RN1/4T142.2K1%T-ND, RN1/4T142.2KFT, RN1/4T142.2KFT-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 909334-RNF14FAD42K2
Series: RNF
Operating Temperature Range: -55°C ~ 155°C
Features: 42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Package: Axial
Package: Tape & Box (TB)
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: RN 1/4 T1 42.2K 1% T, RN1/4T142.2K1%T, RN1/4T142.2K1%T-ND, RN1/4T142.2KFT, RN1/4T142.2KFT-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number RNF14FAD42K2-ND 909334-RNF14FAD42K2
Product Name Through Hole Resistors Through Hole Resistors - RNF14FAD42K2
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details