Stackpole Electronics, Inc. Through Hole Resistors RNF14FAD1K00

Description
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF14FAD1K00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FAD1K00-ND
Through Hole Resistors RNF14FAD1K00-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
RNF Series 0.25 W 1 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor - 762-RNF14FAD1K00 - Utmel Electronic Limited
Hong Kong, China
RNF Series 0.25 W 1 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor
762-RNF14FAD1K00
RNF Series 0.25 W 1 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor 762-RNF14FAD1K00
RNF Series 0.25 W 1 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor

RNF Series 0.25 W 1 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RNF14FAD1K00-ND 762-RNF14FAD1K00
Product Name Through Hole Resistors RNF Series 0.25 W 1 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details