Stackpole Electronics, Inc. Through Hole Resistors RNF14FAD10K0

Description
RES 10K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 10K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-RNF14FAD10K0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RNF14FAD10K0CT-ND
Through Hole Resistors 738-RNF14FAD10K0CT-ND
RES 10K OHM 1% 1/4W AXIAL

RES 10K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 738-RNF14FAD10K0TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RNF14FAD10K0TB-ND
Through Hole Resistors 738-RNF14FAD10K0TB-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
RNF Series 0.25 W 10 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor - 762-RNF14FAD10K0 - Utmel Electronic Limited
Hong Kong, China
RNF Series 0.25 W 10 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor
762-RNF14FAD10K0
RNF Series 0.25 W 10 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor 762-RNF14FAD10K0
RNF Series 0.25 W 10 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor

RNF Series 0.25 W 10 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 738-RNF14FAD10K0CT-ND 762-RNF14FAD10K0
Product Name Through Hole Resistors RNF Series 0.25 W 10 kOhm ±1 % ±100 ppm/°C General Purpose Metal Film Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details