Stackpole Electronics, Inc. Resistors - Through Hole Resistors RNF14FAC665K

Description
Win Source Part Number: 1186428-RNF14FAC665K Category: Resistors>Through Hole Resistors Series: RNF Features: Flame Retardant Coating, Safety Package: Tape & Box (TB) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 665 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc Other Names: RN1/4T2665K1%T,RN1/4 T2665K1%T-ND,RN1/4T2 665KFT-ND,RN 1/4 T2 665K 1% T,RN1/4T2665KFT
Request a Quote Datasheet
Description
Win Source Part Number: 1186428-RNF14FAC665K Category: Resistors>Through Hole Resistors Series: RNF Features: Flame Retardant Coating, Safety Package: Tape & Box (TB) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 665 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc Other Names: RN1/4T2665K1%T,RN1/4 T2665K1%T-ND,RN1/4T2 665KFT-ND,RN 1/4 T2 665K 1% T,RN1/4T2665KFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1186428-RNF14FAC665K
Resistors - Through Hole Resistors 1186428-RNF14FAC665K
Win Source Part Number: 1186428-RNF14FAC665K Category: Resistors>Through Hole Resistors Series: RNF Features: Flame Retardant Coating, Safety Package: Tape & Box (TB) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 665 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc Other Names: RN1/4T2665K1%T,RN1/4 T2665K1%T-ND,RN1/4T2 665KFT-ND,RN 1/4 T2 665K 1% T,RN1/4T2665KFT

Win Source Part Number: 1186428-RNF14FAC665K
Category: Resistors>Through Hole Resistors
Series: RNF
Features: Flame Retardant Coating, Safety
Package: Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 665 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Stackpole Electronics Inc
Other Names: RN1/4T2665K1%T,RN1/4T2665K1%T-ND,RN1/4T2665KFT-ND,RN 1/4 T2 665K 1% T,RN1/4T2665KFT

Buy Now Datasheet
Through Hole Resistors - RNF14FAC665K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FAC665K-ND
Through Hole Resistors RNF14FAC665K-ND
665 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

665 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1186428-RNF14FAC665K RNF14FAC665K-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 665000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers