Stackpole Electronics, Inc. Through Hole Resistors RNF14FAC237K

Description
237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF14FAC237K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FAC237K-ND
Through Hole Resistors RNF14FAC237K-ND
237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RNF14FAC237K - 1142154-RNF14FAC237K - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RNF14FAC237K
1142154-RNF14FAC237K
Through Hole Resistors - RNF14FAC237K 1142154-RNF14FAC237K
Manufacturer: Stackpole Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142154-RNF14FAC237K Tolerance: 1 % Resistance: 237 kΩ Power Rating: 250 mW Categories: Through Hole Resistors Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Axial, Through Hole RoHS: Non-Compliant

Manufacturer: Stackpole Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142154-RNF14FAC237K
Tolerance: 1 %
Resistance: 237 kΩ
Power Rating: 250 mW
Categories: Through Hole Resistors
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Axial, Through Hole
RoHS: Non-Compliant

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number RNF14FAC237K-ND 1142154-RNF14FAC237K
Product Name Through Hole Resistors Through Hole Resistors - RNF14FAC237K
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers