Stackpole Electronics, Inc. Through Hole Resistors RNF14DTD130R

Description
130 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
130 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF14DTD130R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14DTD130R-ND
Through Hole Resistors RNF14DTD130R-ND
130 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

130 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RNF14DTD130R - 935896-RNF14DTD130R - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RNF14DTD130R
935896-RNF14DTD130R
Through Hole Resistors - RNF14DTD130R 935896-RNF14DTD130R
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 935896-RNF14DTD130R Series: RNF Operating Temperature Range: -55°C ~ 155°C Features: 130 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: RN 1/4 T1 130 0.5% R, RN1/4T11300.5%R, RN1/4T11300.5%R-ND, RN1/4T1130DR, RN1/4T1130DR-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 935896-RNF14DTD130R
Series: RNF
Operating Temperature Range: -55°C ~ 155°C
Features: 130 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: RN 1/4 T1 130 0.5% R, RN1/4T11300.5%R, RN1/4T11300.5%R-ND, RN1/4T1130DR, RN1/4T1130DR-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number RNF14DTD130R-ND 935896-RNF14DTD130R
Product Name Through Hole Resistors Through Hole Resistors - RNF14DTD130R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers