Stackpole Electronics, Inc. Through Hole Resistors RNF14BTE10K0

Description
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF14BTE10K0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14BTE10K0TR-ND
Through Hole Resistors RNF14BTE10K0TR-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RNF14BTE10K0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14BTE10K0CT-ND
Through Hole Resistors RNF14BTE10K0CT-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
RES 10K OHM 1/4W .1% AXIAL - 762-RNF14BTE10K0 - Utmel Electronic Limited
Hong Kong, China
RES 10K OHM 1/4W .1% AXIAL
762-RNF14BTE10K0
RES 10K OHM 1/4W .1% AXIAL 762-RNF14BTE10K0
RES 10K OHM 1/4W .1% AXIAL

RES 10K OHM 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RNF14BTE10K0TR-ND 762-RNF14BTE10K0
Product Name Through Hole Resistors RES 10K OHM 1/4W .1% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Axial, Through Hole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers