Stackpole Electronics, Inc. Through Hole Resistors RNF14BAE417R

Description
417 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
417 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF14BAE417R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14BAE417R-ND
Through Hole Resistors RNF14BAE417R-ND
417 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

417 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RNF14BAE417R
768288-RNF14BAE417R
Through Hole Resistors - RNF14BAE417R 768288-RNF14BAE417R
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 768288-RNF14BAE417R Series: RNF Packaging: Tape in Box Operating Temperature Range: -55°C ~ 155°C Features: Flame Retardant Coating, Safety Package: Axial Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 417 Composition: Metal Film Number of Terminations: 2 Family Name: RNF Categories: Resistors Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): MF25TTC25417R±0.1%; MF25TT100417R±0.1%; MF25TTC50417R±0.1%; MF25T100417R±0.1%; Introduction Date: September 21, 2010 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 768288-RNF14BAE417R
Series: RNF
Packaging: Tape in Box
Operating Temperature Range: -55°C ~ 155°C
Features: Flame Retardant Coating, Safety
Package: Axial
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 417
Composition: Metal Film
Number of Terminations: 2
Family Name: RNF
Categories: Resistors
Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): MF25TTC25417R±0.1%; MF25TT100417R±0.1%; MF25TTC50417R±0.1%; MF25T100417R±0.1%;
Introduction Date: September 21, 2010
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number RNF14BAE417R-ND 768288-RNF14BAE417R
Product Name Through Hole Resistors Through Hole Resistors - RNF14BAE417R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 417 ohms 417 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details