Stackpole Electronics, Inc. Through Hole Resistors RNF14BAE344R

Description
344 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
344 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF14BAE344R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14BAE344R-ND
Through Hole Resistors RNF14BAE344R-ND
344 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

344 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RNF14BAE344R
768286-RNF14BAE344R
Through Hole Resistors - RNF14BAE344R 768286-RNF14BAE344R
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 768286-RNF14BAE344R Series: RNF Packaging: Tape in Box Operating Temperature Range: -55°C ~ 155°C Features: Flame Retardant Coating, Safety Package: Axial Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 344 Composition: Metal Film Number of Terminations: 2 Family Name: RNF Categories: Resistors Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): MF25T100344R±0.1%; MF25TTC25344R±0.1%; MF25TT100344R±0.1%; MF25TC50344R±0.1%; Introduction Date: September 21, 2010 Country of Origin: China, Japan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 768286-RNF14BAE344R
Series: RNF
Packaging: Tape in Box
Operating Temperature Range: -55°C ~ 155°C
Features: Flame Retardant Coating, Safety
Package: Axial
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 344
Composition: Metal Film
Number of Terminations: 2
Family Name: RNF
Categories: Resistors
Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): MF25T100344R±0.1%; MF25TTC25344R±0.1%; MF25TT100344R±0.1%; MF25TC50344R±0.1%;
Introduction Date: September 21, 2010
Country of Origin: China, Japan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number RNF14BAE344R-ND 768286-RNF14BAE344R
Product Name Through Hole Resistors Through Hole Resistors - RNF14BAE344R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 344 ohms 344 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details