Stackpole Electronics, Inc. Resistors - Through Hole Resistors RNF12FTD10M0

Description
Win Source Part Number: 1098722-RNF12FTD10M0 Category: Resistors>Through Hole Resistors Series: RNF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.108" Dia x 0.344" L (2.75mm x 8.75mm) Alternative Parts (Cross-Reference): LR1F10M; SFR2500001005FR500; RNV14FAL10M0; HVR3700001005FR500; MBB02070C1005FRP00; CF18JT10M0; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc Other Names: RNF12FTD10M0CT,RN1/2 T110M1%R-ND,RN1/2T11 0M1%R,RN1/2T110MFR,R NF12FTD10M0TR,RNF12F TD10M0-ND,-RNF12FTD1 0M0TR,RN1/2T110MFR-N D,-RNF12FTD10M0CT,-R NF12FTD10M0-ND,-RNF1 2FTD10M0,RN 1/2 T1 10M 1% R
Request a Quote Datasheet
Description
Win Source Part Number: 1098722-RNF12FTD10M0 Category: Resistors>Through Hole Resistors Series: RNF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.108" Dia x 0.344" L (2.75mm x 8.75mm) Alternative Parts (Cross-Reference): LR1F10M; SFR2500001005FR500; RNV14FAL10M0; HVR3700001005FR500; MBB02070C1005FRP00; CF18JT10M0; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc Other Names: RNF12FTD10M0CT,RN1/2 T110M1%R-ND,RN1/2T11 0M1%R,RN1/2T110MFR,R NF12FTD10M0TR,RNF12F TD10M0-ND,-RNF12FTD1 0M0TR,RN1/2T110MFR-N D,-RNF12FTD10M0CT,-R NF12FTD10M0-ND,-RNF1 2FTD10M0,RN 1/2 T1 10M 1% R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1098722-RNF12FTD10M0
Resistors - Through Hole Resistors 1098722-RNF12FTD10M0
Win Source Part Number: 1098722-RNF12FTD10M0 Category: Resistors>Through Hole Resistors Series: RNF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.108" Dia x 0.344" L (2.75mm x 8.75mm) Alternative Parts (Cross-Reference): LR1F10M; SFR2500001005FR500; RNV14FAL10M0; HVR3700001005FR500; MBB02070C1005FRP00; CF18JT10M0; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc Other Names: RNF12FTD10M0CT,RN1/2 T110M1%R-ND,RN1/2T11 0M1%R,RN1/2T110MFR,R NF12FTD10M0TR,RNF12F TD10M0-ND,-RNF12FTD1 0M0TR,RN1/2T110MFR-N D,-RNF12FTD10M0CT,-R NF12FTD10M0-ND,-RNF1 2FTD10M0,RN 1/2 T1 10M 1% R

Win Source Part Number: 1098722-RNF12FTD10M0
Category: Resistors>Through Hole Resistors
Series: RNF
Features: Flame Retardant Coating, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,500
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.108" Dia x 0.344" L (2.75mm x 8.75mm)
Alternative Parts (Cross-Reference): LR1F10M; SFR2500001005FR500; RNV14FAL10M0; HVR3700001005FR500; MBB02070C1005FRP00; CF18JT10M0;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Stackpole Electronics Inc
Other Names: RNF12FTD10M0CT,RN1/2T110M1%R-ND,RN1/2T110M1%R,RN1/2T110MFR,RNF12FTD10M0TR,RNF12FTD10M0-ND,-RNF12FTD10M0TR,RN1/2T110MFR-ND,-RNF12FTD10M0CT,-RNF12FTD10M0-ND,-RNF12FTD10M0,RN 1/2 T1 10M 1% R

Buy Now Datasheet
Through Hole Resistors - 738-RNF12FTD10M0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RNF12FTD10M0TR-ND
Through Hole Resistors 738-RNF12FTD10M0TR-ND
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 738-RNF12FTD10M0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RNF12FTD10M0CT-ND
Through Hole Resistors 738-RNF12FTD10M0CT-ND
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1098722-RNF12FTD10M0 738-RNF12FTD10M0TR-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 0.0100 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details