Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCS2512DTE4R70

Description
4.7 Ohms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
4.7 Ohms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCS2512DTE4R70-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCS2512DTE4R70-ND
Chip Resistor - Surface Mount RNCS2512DTE4R70-ND
4.7 Ohms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

4.7 Ohms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RNCS2512DTE4R70-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details