Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCS2512DTC1R00

Description
1 Ohms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1 Ohms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCS2512DTC1R00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCS2512DTC1R00-ND
Chip Resistor - Surface Mount RNCS2512DTC1R00-ND
1 Ohms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

1 Ohms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RNCS2512DTC1R00-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers