Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCS1206BKE9K53

Description
9.53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
9.53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCS1206BKE9K53 is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 9.53 kΩ with a tolerance of 0.1% and a power rating of 0.125 W at 70°C. The resistor has an absolute temperature coefficient of resistance (TCR) of ±15 ppm/°C, making it suitable for applications requiring high accuracy. This component is particularly well-suited for moisture-sensitive environments due to its special passivation process, which enhances its immunity to humidity and moisture corrosion. It is RoHS and REACH compliant, lead-free, and halogen-free, aligning with modern environmental standards. Additionally, it meets AEC-Q200 compliance, indicating its reliability for automotive applications. The RNCS1206BKE9K53 is an ideal alternative to more expensive Tantalum Nitride resistors, providing a cost-effective solution without compromising performance. Its operating temperature range extends from -55°C to +155°C, making it versatile for various operating conditions.

Datasheet Summary
Powered by GS/AI

The RNCS1206BKE9K53 is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 9.53 kΩ with a tolerance of 0.1% and a power rating of 0.125 W at 70°C. The resistor has an absolute temperature coefficient of resistance (TCR) of ±15 ppm/°C, making it suitable for applications requiring high accuracy. This component is particularly well-suited for moisture-sensitive environments due to its special passivation process, which enhances its immunity to humidity and moisture corrosion. It is RoHS and REACH compliant, lead-free, and halogen-free, aligning with modern environmental standards. Additionally, it meets AEC-Q200 compliance, indicating its reliability for automotive applications. The RNCS1206BKE9K53 is an ideal alternative to more expensive Tantalum Nitride resistors, providing a cost-effective solution without compromising performance. Its operating temperature range extends from -55°C to +155°C, making it versatile for various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCS1206BKE9K53-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCS1206BKE9K53-ND
Chip Resistor - Surface Mount RNCS1206BKE9K53-ND
9.53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

9.53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RNCS1206BKE9K53
Chip Resistor - Surface Mount RNCS1206BKE9K53
RES 9.53K OHM 0.1% 1/8W 1206

RES 9.53K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCS1206BKE9K53-ND RNCS1206BKE9K53
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Resistors - 1-2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers