The RNCS1206BKE65K7 is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 65.7 kΩ with an absolute tolerance of 0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. This resistor is suitable for moisture-sensitive applications due to its special passivation and has demonstrated immunity to humidity and moisture corrosion, outperforming conventional Nichrome chip resistors. The RNCS1206BKE65K7 is RoHS compliant, lead-free, and halogen-free, making it environmentally friendly. It is also AEC-Q200 compliant, indicating its reliability for automotive applications. The operating temperature range is from -55°C to +155°C, and it can handle a power rating of 0.125 W at 70°C. This resistor is an ideal alternative to more expensive Tantalum Nitride resistors, providing a cost-effective solution without compromising performance.
65.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 65.7K OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCS1206BKE65K7-ND | RNCS1206BKE65K7 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |