Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCS1206BKE49K9

Description
49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCS1206BKE49K9 is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 49.9 kΩ with a tolerance of 0.1%, and a power rating of 0.125 W at 70°C. The resistor has a temperature coefficient of resistance (TCR) of ±15 ppm/°C, ensuring minimal drift with temperature changes. This component is particularly suitable for moisture-sensitive applications due to its special passivation, which provides immunity to humidity and moisture corrosion. It is RoHS and REACH compliant, lead-free, and halogen-free, making it an environmentally friendly choice. The RNCS series is also AEC-Q200 compliant, indicating its reliability for automotive applications. Engineers may consider this resistor as a cost-effective alternative to Tantalum Nitride resistors, especially in environments where high stability and long life are required. The operating temperature range is from -55°C to +155°C, allowing for versatility in various conditions.

Datasheet Summary
Powered by GS/AI

The RNCS1206BKE49K9 is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 49.9 kΩ with a tolerance of 0.1%, and a power rating of 0.125 W at 70°C. The resistor has a temperature coefficient of resistance (TCR) of ±15 ppm/°C, ensuring minimal drift with temperature changes. This component is particularly suitable for moisture-sensitive applications due to its special passivation, which provides immunity to humidity and moisture corrosion. It is RoHS and REACH compliant, lead-free, and halogen-free, making it an environmentally friendly choice. The RNCS series is also AEC-Q200 compliant, indicating its reliability for automotive applications. Engineers may consider this resistor as a cost-effective alternative to Tantalum Nitride resistors, especially in environments where high stability and long life are required. The operating temperature range is from -55°C to +155°C, allowing for versatility in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCS1206BKE49K9-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCS1206BKE49K9-ND
Chip Resistor - Surface Mount RNCS1206BKE49K9-ND
49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RNCS1206BKE49K9
Chip Resistor - Surface Mount RNCS1206BKE49K9
RES 49.9K OHM 0.1% 1/8W 1206

RES 49.9K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCS1206BKE49K9-ND RNCS1206BKE49K9
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573142 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details