Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCS1206BKE3K65

Description
3.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
3.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCS1206BKE3K65 is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 3.65 kΩ with a tolerance of 0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.125 W at 70°C and operates within a temperature range of -55°C to +155°C. This component is characterized by a low temperature coefficient of resistance (TCR) of ±15 ppm/°C, ensuring minimal drift in resistance with temperature changes. It is also compliant with RoHS and REACH regulations, indicating it is free from hazardous substances. The RNCS series is noted for its moisture sensitivity and corrosion resistance, outperforming conventional Nichrome resistors in humidity tests. Engineers may consider this resistor for applications requiring high reliability and stability in harsh environments, as it is AEC-Q200 compliant and suitable for automotive and industrial applications.

Datasheet Summary
Powered by GS/AI

The RNCS1206BKE3K65 is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 3.65 kΩ with a tolerance of 0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.125 W at 70°C and operates within a temperature range of -55°C to +155°C. This component is characterized by a low temperature coefficient of resistance (TCR) of ±15 ppm/°C, ensuring minimal drift in resistance with temperature changes. It is also compliant with RoHS and REACH regulations, indicating it is free from hazardous substances. The RNCS series is noted for its moisture sensitivity and corrosion resistance, outperforming conventional Nichrome resistors in humidity tests. Engineers may consider this resistor for applications requiring high reliability and stability in harsh environments, as it is AEC-Q200 compliant and suitable for automotive and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCS1206BKE3K65-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCS1206BKE3K65-ND
Chip Resistor - Surface Mount RNCS1206BKE3K65-ND
3.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

3.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RNCS1206BKE3K65
Chip Resistor - Surface Mount RNCS1206BKE3K65
RES 3.65K OHM 0.1% 1/8W 1206

RES 3.65K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCS1206BKE3K65-ND RNCS1206BKE3K65
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers