The RNCS1206BKE30K9 is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 30.9K ohms with a tolerance of 0.1% and a power rating of 0.125W at 70°C. The resistor is characterized by an absolute temperature coefficient of resistance (TCR) of ±15 ppm/°C, making it suitable for applications requiring high accuracy. This component is specifically manufactured to withstand moisture and humidity, boasting test-proven immunity to corrosion, which enhances its reliability in harsh environments. It is RoHS and REACH compliant, ensuring it meets environmental regulations. Additionally, the RNCS series is AEC-Q200 compliant, indicating its suitability for automotive applications. The resistor is available in a standard 1206 package size, making it compatible with a wide range of PCB designs. Engineers looking for a reliable, high-performance resistor for moisture-sensitive applications may find the RNCS1206BKE30K9 to be a suitable choice.
30.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 30.9K OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCS1206BKE30K9-ND | RNCS1206BKE30K9 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |