Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCS1206BKE267R

Description
267 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
267 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCS1206BKE267R is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 267 ohms with a tolerance of 0.1% and a power rating of 0.125 watts at 70°C. The resistor is characterized by an absolute temperature coefficient of resistance (TCR) of ±15 ppm/°C, making it suitable for applications requiring high accuracy. This component is particularly advantageous for moisture-sensitive applications due to its special passivation process, which enhances its immunity to humidity and moisture corrosion. It is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. Additionally, the RNCS1206BKE267R is AEC-Q200 compliant, indicating its reliability for automotive applications. Engineers may consider this resistor as a cost-effective alternative to Tantalum Nitride resistors, especially in harsh environments where long-term stability is critical. The operating temperature range is from -55°C to +155°C, allowing for versatile use in various conditions.

Datasheet Summary
Powered by GS/AI

The RNCS1206BKE267R is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 267 ohms with a tolerance of 0.1% and a power rating of 0.125 watts at 70°C. The resistor is characterized by an absolute temperature coefficient of resistance (TCR) of ±15 ppm/°C, making it suitable for applications requiring high accuracy. This component is particularly advantageous for moisture-sensitive applications due to its special passivation process, which enhances its immunity to humidity and moisture corrosion. It is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. Additionally, the RNCS1206BKE267R is AEC-Q200 compliant, indicating its reliability for automotive applications. Engineers may consider this resistor as a cost-effective alternative to Tantalum Nitride resistors, especially in harsh environments where long-term stability is critical. The operating temperature range is from -55°C to +155°C, allowing for versatile use in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCS1206BKE267R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCS1206BKE267R-ND
Chip Resistor - Surface Mount RNCS1206BKE267R-ND
267 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

267 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RNCS1206BKE267R
Chip Resistor - Surface Mount RNCS1206BKE267R
RES 267 OHM 0.1% 1/8W 1206

RES 267 OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCS1206BKE267R-ND RNCS1206BKE267R
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers