Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCS1206BKE232K

Description
232 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
232 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCS1206BKE232K is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 232 kΩ with a tolerance of 0.1%, making it suitable for applications requiring tight specifications. The resistor has a power rating of 0.125 W at 70°C and operates effectively within a temperature range of -55°C to +155°C. This component is characterized by its low temperature coefficient of resistance (TCR) of ±15 ppm/°C, ensuring minimal drift in resistance with temperature changes. It is also compliant with RoHS and REACH regulations, indicating it is free from hazardous substances. The RNCS series is specifically designed to withstand moisture and humidity, making it a reliable choice for environments where corrosion is a concern. Additionally, it is AEC-Q200 compliant, which is essential for automotive applications. Engineers looking for a robust and precise resistor for their projects may find the RNCS1206BKE232K to be a suitable option, especially in moisture-sensitive applications.

Datasheet Summary
Powered by GS/AI

The RNCS1206BKE232K is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 232 kΩ with a tolerance of 0.1%, making it suitable for applications requiring tight specifications. The resistor has a power rating of 0.125 W at 70°C and operates effectively within a temperature range of -55°C to +155°C. This component is characterized by its low temperature coefficient of resistance (TCR) of ±15 ppm/°C, ensuring minimal drift in resistance with temperature changes. It is also compliant with RoHS and REACH regulations, indicating it is free from hazardous substances. The RNCS series is specifically designed to withstand moisture and humidity, making it a reliable choice for environments where corrosion is a concern. Additionally, it is AEC-Q200 compliant, which is essential for automotive applications. Engineers looking for a robust and precise resistor for their projects may find the RNCS1206BKE232K to be a suitable option, especially in moisture-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCS1206BKE232K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCS1206BKE232K-ND
Chip Resistor - Surface Mount RNCS1206BKE232K-ND
232 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

232 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RNCS1206BKE232K
Chip Resistor - Surface Mount RNCS1206BKE232K
RES 232K OHM 0.1% 1/8W 1206

RES 232K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCS1206BKE232K-ND RNCS1206BKE232K
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details