The RNCS1206BKE133K is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 133 kΩ with a tolerance of 0.1% and a power rating of 0.125 W at 70°C. The resistor has a temperature coefficient of resistance (TCR) of ±15 ppm/°C, ensuring minimal drift in performance over temperature variations. This component is particularly suitable for moisture-sensitive applications due to its special passivation process, which provides immunity to humidity and moisture corrosion. It is RoHS and REACH compliant, lead-free, and halogen-free, making it environmentally friendly. Additionally, the RNCS1206BKE133K is AEC-Q200 compliant, indicating its reliability for automotive applications. Engineers may consider this resistor as a cost-effective alternative to Tantalum Nitride resistors, especially in environments where high stability and long life are critical. The operating temperature range is from -55°C to +155°C, allowing for versatility in various electronic designs.
133 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 133K OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCS1206BKE133K-ND | RNCS1206BKE133K |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |