The RNCS0603BKE1K00 is a surface mount chip resistor from the RNCS series by Stackpole Electronics, designed for high precision and stability in various applications. It features a resistance value of 1 kOhm with a tolerance of ±0.1% and a temperature coefficient of ±25 ppm/°C. This resistor is rated for a power dissipation of 0.063W and operates effectively within a temperature range of -55°C to +155°C. The resistor is constructed using a thin film composition, making it suitable for moisture-sensitive applications due to its special passivation. It is compliant with AEC-Q200 standards, ensuring reliability in automotive applications. Additionally, the RNCS0603BKE1K00 is RoHS and REACH compliant, indicating it meets environmental regulations. The component is packaged in reels of 1,000 units, facilitating easy integration into automated assembly processes.
Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1326179-RNCS0603BKE1
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RNCS0603BKE1K00TR,RN
RoHS Status: ROHS3 Compliant
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 1K OHM 0.1% 1/16W 0603 Product overview: RNCS0603BKE1K00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCS0603BKE1K00 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1326179-RNCS0603BKE1K00 | RNCS0603BKE1K00CT-ND | 52-RNCS0603BKE1K00 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | 16W Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film |
| Resistance Range | 1000 ohms | 1000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0630 watts |