Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCP1206FTD7K50

Description
7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCP1206FTD7K50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP1206FTD7K50TR-ND
Chip Resistor - Surface Mount RNCP1206FTD7K50TR-ND
7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP1206FTD7K50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP1206FTD7K50CT-ND
Chip Resistor - Surface Mount RNCP1206FTD7K50CT-ND
7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP1206FTD7K50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP1206FTD7K50DKR-ND
Chip Resistor - Surface Mount RNCP1206FTD7K50DKR-ND
7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
2W Resistor - 52-RNCP1206FTD7K50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 7.5K OHM 1% 1/2W 1206 Product overview: RNCP1206FTD7K50 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCP1206FTD7K50 can be used for catalog matching and distributor lookup.

RES 7.5K OHM 1% 1/2W 1206 Product overview: RNCP1206FTD7K50 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCP1206FTD7K50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1028525-RNCP1206FTD7K50
Resistors - Chip Resistor - Surface Mount 1028525-RNCP1206FTD7K50
Win Source Part Number: 1028525-RNCP1206FTD7 K50 Category: Resistors>Chip Resistor - Surface Mount Series: RNCP Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.025" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thin Film Number of Terminations: 2 Resistance: 7.5 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.059" W (3.10mm x 1.50mm) Alternative Parts (Cross-Reference): ERJ-8ENF7501V; RK73H2BTTD7501F; RC1206FR-077K5L; AC1206FR-077K5L; MCR18EZPF7501; CRCW12067K50FKEA; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RNCP1206T17.5KFRDKR, RNCP1206T17.5KFRCT,R NCP1206FTD7K50TR,RNC P1206T17.5KFRTR,RNCP 1206 T1 7.5K 1% R,RNCP1206T17.5KFRCT -ND,RNCP1206FTD7K50C T,RNCP1206T17.5KFRTR -ND,RNCP1206FTD7K50D KR,RNCP1206T17.5KFRD KR-ND

Win Source Part Number: 1028525-RNCP1206FTD7K50
Category: Resistors>Chip Resistor - Surface Mount
Series: RNCP
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.025" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thin Film
Number of Terminations: 2
Resistance: 7.5 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.059" W (3.10mm x 1.50mm)
Alternative Parts (Cross-Reference): ERJ-8ENF7501V; RK73H2BTTD7501F; RC1206FR-077K5L; AC1206FR-077K5L; MCR18EZPF7501; CRCW12067K50FKEA;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RNCP1206T17.5KFRDKR,RNCP1206T17.5KFRCT,RNCP1206FTD7K50TR,RNCP1206T17.5KFRTR,RNCP 1206 T1 7.5K 1% R,RNCP1206T17.5KFRCT-ND,RNCP1206FTD7K50CT,RNCP1206T17.5KFRTR-ND,RNCP1206FTD7K50DKR,RNCP1206T17.5KFRDKR-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP1206FTD7K50 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RNCP1206FTD7K50
Chip Resistor - Surface Mount RNCP1206FTD7K50
RES 7.5K OHM 1% 1/2W 1206

RES 7.5K OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RNCP1206FTD7K50TR-ND 52-RNCP1206FTD7K50 1028525-RNCP1206FTD7K50 RNCP1206FTD7K50
Product Name Chip Resistor - Surface Mount 2W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers