RES, 6.19 KOHM, 1206, 1%, 100 PP
RES, 6.19 KOHM, 1206, 1%, 100 PP
RES, 6.19 KOHM, 1206, 1%, 100 PP
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RNCP1206FTD6K19TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 1 +/- % |