31.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
RES 31.6K OHM 1% 1/2W 1206
RES 31.6K OHM 1% 1/2W 1206
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RNCP1206FTD31K6-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 1 +/- % |