Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCP1206FTD200R

Description
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCP1206FTD200RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP1206FTD200RTR-ND
Chip Resistor - Surface Mount RNCP1206FTD200RTR-ND
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP1206FTD200RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP1206FTD200RDKR-ND
Chip Resistor - Surface Mount RNCP1206FTD200RDKR-ND
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP1206FTD200RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP1206FTD200RCT-ND
Chip Resistor - Surface Mount RNCP1206FTD200RCT-ND
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
RES SMD 200 OHM 1% 1/2W 1206 - 762-RNCP1206FTD200R - Utmel Electronic Limited
Hong Kong, China
RES SMD 200 OHM 1% 1/2W 1206
762-RNCP1206FTD200R
RES SMD 200 OHM 1% 1/2W 1206 762-RNCP1206FTD200R
RES SMD 200 OHM 1% 1/2W 1206

RES SMD 200 OHM 1% 1/2W 1206

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RNCP1206FTD200RTR-ND 762-RNCP1206FTD200R
Product Name Chip Resistor - Surface Mount RES SMD 200 OHM 1% 1/2W 1206
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers