Stackpole Electronics, Inc. 10 OHM 2W Resistor RNCP1206FTD10R0

Description
RES 10 OHM 1% 1/2W 1206 Product overview: RNCP1206FTD10R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCP1206FTD10R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 10 OHM 1% 1/2W 1206 Product overview: RNCP1206FTD10R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCP1206FTD10R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM 2W Resistor - 52-RNCP1206FTD10R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 2W Resistor
52-RNCP1206FTD10R0
10 OHM 2W Resistor 52-RNCP1206FTD10R0
RES 10 OHM 1% 1/2W 1206 Product overview: RNCP1206FTD10R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCP1206FTD10R0 can be used for catalog matching and distributor lookup.

RES 10 OHM 1% 1/2W 1206 Product overview: RNCP1206FTD10R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCP1206FTD10R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1022326-RNCP1206FTD10R0
Resistors - Chip Resistor - Surface Mount 1022326-RNCP1206FTD10R0
Win Source Part Number: 1022326-RNCP1206FTD1 0R0 Category: Resistors>Chip Resistor - Surface Mount Series: RNCP Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.025" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.059" W (3.10mm x 1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RNCP1206T110FRTR-ND, RNCP1206FTD10R0CT,RN CP1206T110FRCT,RNCP1 206FTD10R0TR,RNCP120 6T110FRCT-ND,RNCP120 6T110FRDKR,RNCP1206F TD10R0DKR,RNCP1206T1 10FRDKR-ND,RNCP 1206 T1 10 1% R,RNCP1206T110FRTR

Win Source Part Number: 1022326-RNCP1206FTD10R0
Category: Resistors>Chip Resistor - Surface Mount
Series: RNCP
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.025" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.059" W (3.10mm x 1.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RNCP1206T110FRTR-ND,RNCP1206FTD10R0CT,RNCP1206T110FRCT,RNCP1206FTD10R0TR,RNCP1206T110FRCT-ND,RNCP1206T110FRDKR,RNCP1206FTD10R0DKR,RNCP1206T110FRDKR-ND,RNCP 1206 T1 10 1% R,RNCP1206T110FRTR

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP1206FTD10R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP1206FTD10R0DKR-ND
Chip Resistor - Surface Mount RNCP1206FTD10R0DKR-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP1206FTD10R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP1206FTD10R0TR-ND
Chip Resistor - Surface Mount RNCP1206FTD10R0TR-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP1206FTD10R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP1206FTD10R0CT-ND
Chip Resistor - Surface Mount RNCP1206FTD10R0CT-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP1206FTD10R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RNCP1206FTD10R0
Chip Resistor - Surface Mount RNCP1206FTD10R0
RES 10 OHM 1% 1/2W 1206

RES 10 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-RNCP1206FTD10R0 1022326-RNCP1206FTD10R0 RNCP1206FTD10R0DKR-ND RNCP1206FTD10R0
Product Name 10 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1676227-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details