Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RNCP0805FTD1K00

Description
Win Source Part Number: 1118487-RNCP0805FTD1 K00 Category: Resistors>Chip Resistor - Surface Mount Series: RNCP Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.025" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RNCP 0805 T1 1K 1% R,RNCP0805T11KFRCT,R NCP0805T11KFRDKR-ND, RNCP0805FTD1K00DKR,R NCP0805FTD1K00CT,RNC P0805FTD1K00TR,RNCP0 805T11KFRDKR,RNCP080 5T11KFRTR,RNCP0805T1 1KFRCT-ND,RNCP0805T1 1KFRTR-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1118487-RNCP0805FTD1 K00 Category: Resistors>Chip Resistor - Surface Mount Series: RNCP Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.025" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RNCP 0805 T1 1K 1% R,RNCP0805T11KFRCT,R NCP0805T11KFRDKR-ND, RNCP0805FTD1K00DKR,R NCP0805FTD1K00CT,RNC P0805FTD1K00TR,RNCP0 805T11KFRDKR,RNCP080 5T11KFRTR,RNCP0805T1 1KFRCT-ND,RNCP0805T1 1KFRTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1118487-RNCP0805FTD1K00
Resistors - Chip Resistor - Surface Mount 1118487-RNCP0805FTD1K00
Win Source Part Number: 1118487-RNCP0805FTD1 K00 Category: Resistors>Chip Resistor - Surface Mount Series: RNCP Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.025" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RNCP 0805 T1 1K 1% R,RNCP0805T11KFRCT,R NCP0805T11KFRDKR-ND, RNCP0805FTD1K00DKR,R NCP0805FTD1K00CT,RNC P0805FTD1K00TR,RNCP0 805T11KFRDKR,RNCP080 5T11KFRTR,RNCP0805T1 1KFRCT-ND,RNCP0805T1 1KFRTR-ND

Win Source Part Number: 1118487-RNCP0805FTD1K00
Category: Resistors>Chip Resistor - Surface Mount
Series: RNCP
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.025" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RNCP 0805 T1 1K 1% R,RNCP0805T11KFRCT,RNCP0805T11KFRDKR-ND,RNCP0805FTD1K00DKR,RNCP0805FTD1K00CT,RNCP0805FTD1K00TR,RNCP0805T11KFRDKR,RNCP0805T11KFRTR,RNCP0805T11KFRCT-ND,RNCP0805T11KFRTR-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP0805FTD1K00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP0805FTD1K00CT-ND
Chip Resistor - Surface Mount RNCP0805FTD1K00CT-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP0805FTD1K00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP0805FTD1K00DKR-ND
Chip Resistor - Surface Mount RNCP0805FTD1K00DKR-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP0805FTD1K00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP0805FTD1K00TR-ND
Chip Resistor - Surface Mount RNCP0805FTD1K00TR-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP0805FTD1K00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RNCP0805FTD1K00
Chip Resistor - Surface Mount RNCP0805FTD1K00
RES 1K OHM 1% 1/4W 0805

RES 1K OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1118487-RNCP0805FTD1K00 RNCP0805FTD1K00CT-ND RNCP0805FTD1K00
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers