Stackpole Electronics, Inc. Resistors -Chip Resistor - Surface Mount RNCP0805FTD10K0

Description
Manufacturer: Stackpole Electronics Inc Category: Resistors -Chip Resistor - Surface Mount Series: RNCP Package: Tape & Reel (TR) Cut Tape (CT) Features: Anti-Sulfur Operating Temperature: -55°C ~ 155°C Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc Category: Resistors -Chip Resistor - Surface Mount Series: RNCP Package: Tape & Reel (TR) Cut Tape (CT) Features: Anti-Sulfur Operating Temperature: -55°C ~ 155°C Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: Stackpole Electronics Inc Category: Resistors -Chip Resistor - Surface Mount Series: RNCP Package: Tape & Reel (TR) Cut Tape (CT) Features: Anti-Sulfur Operating Temperature: -55°C ~ 155°C Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805

Manufacturer: Stackpole Electronics Inc
Category: Resistors -Chip Resistor - Surface Mount
Series: RNCP
Package: Tape & Reel (TR) Cut Tape (CT)
Features: Anti-Sulfur
Operating Temperature: -55°C ~ 155°C
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805

Buy Now Datasheet
4W Resistor - 52-RNCP0805FTD10K0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 10K OHM 1% 1/4W 0805 Product overview: RNCP0805FTD10K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCP0805FTD10K0 can be used for catalog matching and distributor lookup.

RES 10K OHM 1% 1/4W 0805 Product overview: RNCP0805FTD10K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCP0805FTD10K0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RNCP0805FTD10K0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP0805FTD10K0DKR-ND
Chip Resistor - Surface Mount RNCP0805FTD10K0DKR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP0805FTD10K0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP0805FTD10K0CT-ND
Chip Resistor - Surface Mount RNCP0805FTD10K0CT-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP0805FTD10K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP0805FTD10K0TR-ND
Chip Resistor - Surface Mount RNCP0805FTD10K0TR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
RES 10K OHM 1% 1/4W 0805 - 762-RNCP0805FTD10K0 - Utmel Electronic Limited
Hong Kong, China
RES 10K OHM 1% 1/4W 0805
762-RNCP0805FTD10K0
RES 10K OHM 1% 1/4W 0805 762-RNCP0805FTD10K0
RES 10K OHM 1% 1/4W 0805

RES 10K OHM 1% 1/4W 0805

Supplier's Site
Chip Resistor - Surface Mount - RNCP0805FTD10K0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RNCP0805FTD10K0
Chip Resistor - Surface Mount RNCP0805FTD10K0
RES 10K OHM 1% 1/4W 0805

RES 10K OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RNCP0805FTD10K0 RNCP0805FTD10K0DKR-ND 762-RNCP0805FTD10K0 RNCP0805FTD10K0
Product Name Resistors -Chip Resistor - Surface Mount 4W Resistor Chip Resistor - Surface Mount RES 10K OHM 1% 1/4W 0805 Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers