Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCP0603FTD7K15

Description
7.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
7.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCP0603FTD7K15-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP0603FTD7K15-ND
Chip Resistor - Surface Mount RNCP0603FTD7K15-ND
7.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

7.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCP0603FTD7K15DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCP0603FTD7K15DKR-ND
Chip Resistor - Surface Mount 738-RNCP0603FTD7K15DKR-ND
RES 7.15K OHM 1% 1/8W 0603

RES 7.15K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCP0603FTD7K15CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCP0603FTD7K15CT-ND
Chip Resistor - Surface Mount 738-RNCP0603FTD7K15CT-ND
RES 7.15K OHM 1% 1/8W 0603

RES 7.15K OHM 1% 1/8W 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RNCP0603FTD7K15-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details