Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCP0603FTD37K4

Description
37.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
37.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RNCP0603FTD37K4CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCP0603FTD37K4CT-ND
Chip Resistor - Surface Mount 738-RNCP0603FTD37K4CT-ND
37.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

37.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCP0603FTD37K4TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCP0603FTD37K4TR-ND
Chip Resistor - Surface Mount 738-RNCP0603FTD37K4TR-ND
37.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

37.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCP0603FTD37K4DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCP0603FTD37K4DKR-ND
Chip Resistor - Surface Mount 738-RNCP0603FTD37K4DKR-ND
37.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

37.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RNCP0603FTD37K4 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RNCP0603FTD37K4
Resistors - Chip Resistor - Surface Mount RNCP0603FTD37K4
RES 37.4K OHM 1% 1/8W 0603

RES 37.4K OHM 1% 1/8W 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 738-RNCP0603FTD37K4CT-ND RNCP0603FTD37K4
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details